Hubbell Electrical Products Explosionproof Conduit Seal ENY-6-T

Description
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED KILLARK. COPPER FREE ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 2-5/16 INCH TURNING RADIUS HUBBELL. BRAND ENY MODEL
Datasheet
Description
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED KILLARK. COPPER FREE ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 2-5/16 INCH TURNING RADIUS HUBBELL. BRAND ENY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - ENY-6-T - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
ENY-6-T
Explosionproof Conduit Seal ENY-6-T
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED KILLARK. COPPER FREE ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 2-5/16 INCH TURNING RADIUS HUBBELL. BRAND ENY MODEL
  • HUB TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED KILLARK. COPPER FREE ALUMINUM MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 2-5/16 INCH TURNING RADIUS
  • HUBBELL. BRAND
  • ENY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ENY-6-T
Product Name Explosionproof Conduit Seal
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details