Hubbell Electrical Products Vaporproof HID Fixture with Globe and Guard EMH100X2G

Description
3/4 INCH HUB SIZE UL 844/1598, CSA C22.2 APPROVAL WET LOCATION, MARINE APPLICATION CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9EFG ENCLOSURE MEDIUM BASE M90 METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE AMBIENT TEMPERATURE 40 TO 65 DEG C APPLICATION PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING AND REFINING PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL
Datasheet
Description
3/4 INCH HUB SIZE UL 844/1598, CSA C22.2 APPROVAL WET LOCATION, MARINE APPLICATION CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9EFG ENCLOSURE MEDIUM BASE M90 METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE AMBIENT TEMPERATURE 40 TO 65 DEG C APPLICATION PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING AND REFINING PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - EMH100X2G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture with Globe and Guard
EMH100X2G
Vaporproof HID Fixture with Globe and Guard EMH100X2G
3/4 INCH HUB SIZE UL 844/1598, CSA C22.2 APPROVAL WET LOCATION, MARINE APPLICATION CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9EFG ENCLOSURE MEDIUM BASE M90 METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE AMBIENT TEMPERATURE 40 TO 65 DEG C APPLICATION PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING AND REFINING PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL
  • 3/4 INCH HUB SIZE
  • UL 844/1598, CSA C22.2 APPROVAL
  • WET LOCATION, MARINE APPLICATION
  • CEILING MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9EFG ENCLOSURE
  • MEDIUM BASE M90 METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • AMBIENT TEMPERATURE 40 TO 65 DEG C
  • APPLICATION PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING AND REFINING PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EMH100X2G
Product Name Vaporproof HID Fixture with Globe and Guard
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details