BRONZE, JUTE FIBER TUBE MATERIAL
24 INCH
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
1-1/2 INCH TRADE SIZE
(2) FEMALE NIPPLE END TYPE
ZINC PLATED STEEL NIPPLE FITTING MATERIAL
APPLICATION HAZARDOUS LOCATION
OVERALL DIMENSION 3-21/32 INCH DIA X 30-15/16 INCH L
EKJ MODEL
Hubbell Electrical Products
Done
Datasheet
Description
BRONZE, JUTE FIBER TUBE MATERIAL
24 INCH
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
1-1/2 INCH TRADE SIZE
(2) FEMALE NIPPLE END TYPE
ZINC PLATED STEEL NIPPLE FITTING MATERIAL
APPLICATION HAZARDOUS LOCATION
OVERALL DIMENSION 3-21/32 INCH DIA X 30-15/16 INCH L
EKJ MODEL
BRONZE, JUTE FIBER TUBE MATERIAL
24 INCH
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
1-1/2 INCH TRADE SIZE
(2) FEMALE NIPPLE END TYPE
ZINC PLATED STEEL NIPPLE FITTING MATERIAL
APPLICATION HAZARDOUS LOCATION
OVERALL DIMENSION 3-21/32 INCH DIA X 30-15/16 INCH L
EKJ MODEL
BRONZE, JUTE FIBER TUBE MATERIAL
24 INCH
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
1-1/2 INCH TRADE SIZE
(2) FEMALE NIPPLE END TYPE
ZINC PLATED STEEL NIPPLE FITTING MATERIAL
APPLICATION HAZARDOUS LOCATION
OVERALL DIMENSION 3-21/32 INCH DIA X 30-15/16 INCH L