Hubbell Electrical Products Explosionproof Flexible Conduit Coupling EKJ-436

Description
BRONZE, JUTE FIBER TUBE MATERIAL 36 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 2-15/16 INCH DIA X 42-5/8 INCH L EKJ MODEL
Datasheet
Description
BRONZE, JUTE FIBER TUBE MATERIAL 36 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 2-15/16 INCH DIA X 42-5/8 INCH L EKJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EKJ-436 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Flexible Conduit Coupling
EKJ-436
Explosionproof Flexible Conduit Coupling EKJ-436
BRONZE, JUTE FIBER TUBE MATERIAL 36 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 2-15/16 INCH DIA X 42-5/8 INCH L EKJ MODEL
  • BRONZE, JUTE FIBER TUBE MATERIAL
  • 36 INCH
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • (2) FEMALE NIPPLE END TYPE
  • ZINC PLATED STEEL NIPPLE FITTING MATERIAL
  • APPLICATION HAZARDOUS LOCATION
  • OVERALL DIMENSION 2-15/16 INCH DIA X 42-5/8 INCH L
  • EKJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EKJ-436
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 619957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details