Hubbell Electrical Products Explosionproof Flexible Conduit Coupling EKJ-321

Description
BRONZE, JUTE FIBER TUBE MATERIAL 21 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS L ZONE 1 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (1) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL OVERALL DIMENSION 1-15/16 INCH DIA X 26-3/4 INCH L APPLICATION HAZARDOUS LOCATION
Datasheet
Description
BRONZE, JUTE FIBER TUBE MATERIAL 21 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS L ZONE 1 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (1) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL OVERALL DIMENSION 1-15/16 INCH DIA X 26-3/4 INCH L APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EKJ-321 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Flexible Conduit Coupling
EKJ-321
Explosionproof Flexible Conduit Coupling EKJ-321
BRONZE, JUTE FIBER TUBE MATERIAL 21 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS L ZONE 1 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (1) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL OVERALL DIMENSION 1-15/16 INCH DIA X 26-3/4 INCH L APPLICATION HAZARDOUS LOCATION
  • BRONZE, JUTE FIBER TUBE MATERIAL
  • 21 INCH
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS L ZONE 1 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • (1) FEMALE NIPPLE END TYPE
  • ZINC PLATED STEEL NIPPLE FITTING MATERIAL
  • OVERALL DIMENSION 1-15/16 INCH DIA X 26-3/4 INCH L
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EKJ-321
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details