BRONZE, JUTE FIBER TUBE MATERIAL
4 INCH
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
3/4 INCH TRADE SIZE
(2) FEMALE NIPPLE END TYPE
ZINC PLATED STEEL NIPPLE FITTING MATERIAL
APPLICATION HAZARDOUS LOCATION
OVERALL DIMENSION 1-5/8 INCH DIA X 8-3/4 INCH L
EKJ MODEL
Hubbell Electrical Products
Done
Datasheet
Description
BRONZE, JUTE FIBER TUBE MATERIAL
4 INCH
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
3/4 INCH TRADE SIZE
(2) FEMALE NIPPLE END TYPE
ZINC PLATED STEEL NIPPLE FITTING MATERIAL
APPLICATION HAZARDOUS LOCATION
OVERALL DIMENSION 1-5/8 INCH DIA X 8-3/4 INCH L
EKJ MODEL
BRONZE, JUTE FIBER TUBE MATERIAL
4 INCH
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
3/4 INCH TRADE SIZE
(2) FEMALE NIPPLE END TYPE
ZINC PLATED STEEL NIPPLE FITTING MATERIAL
APPLICATION HAZARDOUS LOCATION
OVERALL DIMENSION 1-5/8 INCH DIA X 8-3/4 INCH L
EKJ MODEL
BRONZE, JUTE FIBER TUBE MATERIAL
4 INCH
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE