Hubbell Electrical Products Explosionproof Flexible Conduit Coupling ECFUF-18

Description
BRONZE MATERIAL 8 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-1/2 INCH DIA X 14-1/8 INCH L ECF MODEL
Datasheet
Description
BRONZE MATERIAL 8 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-1/2 INCH DIA X 14-1/8 INCH L ECF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECFUF-18 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Flexible Conduit Coupling
ECFUF-18
Explosionproof Flexible Conduit Coupling ECFUF-18
BRONZE MATERIAL 8 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-1/2 INCH DIA X 14-1/8 INCH L ECF MODEL
  • BRONZE MATERIAL
  • 8 INCH
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • (1) FEMALE UNION, (1) NIPPLE END TYPE
  • ZINC PLATED STEEL NIPPLE FITTING MATERIAL
  • APPLICATION HAZARDOUS LOCATION
  • OVERALL DIMENSION 1-1/2 INCH DIA X 14-1/8 INCH L
  • ECF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ECFUF-18
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details