Hubbell Electrical Products Explosionproof Flexible Conduit Coupling ECFUF-136

Description
BRONZE, JUTE FIBER TUBE MATERIAL 36 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS L ZONE 1 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION END TYPE ZINC PLATED STEEL NIPPLE/UNION FITTING MATERIAL OVERALL DIMENSION 1-1/2 INCH DIA X 42-1/8 INCH L APPLICATION HAZARDOUS LOCATION
Datasheet
Description
BRONZE, JUTE FIBER TUBE MATERIAL 36 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS L ZONE 1 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION END TYPE ZINC PLATED STEEL NIPPLE/UNION FITTING MATERIAL OVERALL DIMENSION 1-1/2 INCH DIA X 42-1/8 INCH L APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECFUF-136 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Flexible Conduit Coupling
ECFUF-136
Explosionproof Flexible Conduit Coupling ECFUF-136
BRONZE, JUTE FIBER TUBE MATERIAL 36 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS L ZONE 1 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION END TYPE ZINC PLATED STEEL NIPPLE/UNION FITTING MATERIAL OVERALL DIMENSION 1-1/2 INCH DIA X 42-1/8 INCH L APPLICATION HAZARDOUS LOCATION
  • BRONZE, JUTE FIBER TUBE MATERIAL
  • 36 INCH
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS L ZONE 1 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • (1) FEMALE UNION END TYPE
  • ZINC PLATED STEEL NIPPLE/UNION FITTING MATERIAL
  • OVERALL DIMENSION 1-1/2 INCH DIA X 42-1/8 INCH L
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ECFUF-136
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details