Hubbell Electrical Products Conduit Body EBT-6

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 10-3/4 INCH L X 4-1/32 INCH W X 3-7/16 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B, CSA C22.2 APPROVAL TEE HUB LOCATION TEE SIDE ACCESS OPENING BELL[R] BRAND E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 10-3/4 INCH L X 4-1/32 INCH W X 3-7/16 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B, CSA C22.2 APPROVAL TEE HUB LOCATION TEE SIDE ACCESS OPENING BELL[R] BRAND E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBT-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBT-6
Conduit Body EBT-6
PAINTED CAST ALUMINUM ALLOY MATERIAL 10-3/4 INCH L X 4-1/32 INCH W X 3-7/16 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B, CSA C22.2 APPROVAL TEE HUB LOCATION TEE SIDE ACCESS OPENING BELL[R] BRAND E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 10-3/4 INCH L X 4-1/32 INCH W X 3-7/16 INCH H SIZE
  • EMT CONDUIT USED ON
  • 2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • TEE HUB LOCATION
  • TEE SIDE ACCESS OPENING
  • BELL[R] BRAND
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBT-6
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details