Hubbell Electrical Products Conduit Body EBLR-2

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 5 1/8 INCH L X 1 1/2 INCH W SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING BELL[R] BRAND WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 5 1/8 INCH L X 1 1/2 INCH W SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING BELL[R] BRAND WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBLR-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBLR-2
Conduit Body EBLR-2
PAINTED CAST ALUMINUM ALLOY MATERIAL 5 1/8 INCH L X 1 1/2 INCH W SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING BELL[R] BRAND WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 5 1/8 INCH L X 1 1/2 INCH W SIZE
  • EMT CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514-B, CSA C22.2 APPROVAL
  • SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • BELL[R] BRAND
  • WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBLR-2
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details