Hubbell Electrical Products Conduit Body EBLR-1

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 2-3/64 INCH W X 1-7/16 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION 90 DEG RIGHT SIDE ACCESS OPENING BELL[R] BRAND E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 2-3/64 INCH W X 1-7/16 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION 90 DEG RIGHT SIDE ACCESS OPENING BELL[R] BRAND E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBLR-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBLR-1
Conduit Body EBLR-1
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 2-3/64 INCH W X 1-7/16 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION 90 DEG RIGHT SIDE ACCESS OPENING BELL[R] BRAND E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 4-3/8 INCH L X 2-3/64 INCH W X 1-7/16 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • 90 DEG RIGHT SIDE ACCESS OPENING
  • BELL[R] BRAND
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBLR-1
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 2.95 inch (75 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details