PAINTED CAST ALUMINUM ALLOY MATERIAL
5-1/8 INCH L X 1-11/16 INCH W X 2-15/16 INCH H SIZE
EMT CONDUIT USED ON
3/4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
LEFT SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOUNTING TYPE WALL MOUNT
E MODEL
Hubbell Electrical Products
Done
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL
5-1/8 INCH L X 1-11/16 INCH W X 2-15/16 INCH H SIZE
EMT CONDUIT USED ON
3/4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
LEFT SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOUNTING TYPE WALL MOUNT
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
5-1/8 INCH L X 1-11/16 INCH W X 2-15/16 INCH H SIZE
EMT CONDUIT USED ON
3/4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
LEFT SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOUNTING TYPE WALL MOUNT
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
5-1/8 INCH L X 1-11/16 INCH W X 2-15/16 INCH H SIZE
EMT CONDUIT USED ON
3/4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514B, CSA C22.2 APPROVAL
90 DEG HUB LOCATION
LEFT SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563