Hubbell Electrical Products Explosionproof Fluorescent Fixture EBF131

Description
UL 844, UL 1570, CSA C22.2 APPROVAL NPF BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE 1 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY COATED HOUSING FINISH 120 V AT 60 HZ BALLAST/LINE VOLTAGE BIPIN LAMP BASE HOSTILELITE[R] BRAND APPLICABLE STANDARD NEC SIZE 7-7/16 INCH DIAMETER EB MODEL
Datasheet
Description
UL 844, UL 1570, CSA C22.2 APPROVAL NPF BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE 1 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY COATED HOUSING FINISH 120 V AT 60 HZ BALLAST/LINE VOLTAGE BIPIN LAMP BASE HOSTILELITE[R] BRAND APPLICABLE STANDARD NEC SIZE 7-7/16 INCH DIAMETER EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - EBF131 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Fluorescent Fixture
EBF131
Explosionproof Fluorescent Fixture EBF131
UL 844, UL 1570, CSA C22.2 APPROVAL NPF BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE 1 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY COATED HOUSING FINISH 120 V AT 60 HZ BALLAST/LINE VOLTAGE BIPIN LAMP BASE HOSTILELITE[R] BRAND APPLICABLE STANDARD NEC SIZE 7-7/16 INCH DIAMETER EB MODEL
  • UL 844, UL 1570, CSA C22.2 APPROVAL
  • NPF BALLAST TYPE
  • NEMA 3/4/4X/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE
  • 1 LAMP(S)
  • COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY COATED HOUSING FINISH
  • 120 V AT 60 HZ BALLAST/LINE VOLTAGE
  • BIPIN LAMP BASE
  • HOSTILELITE[R] BRAND
  • APPLICABLE STANDARD NEC
  • SIZE 7-7/16 INCH DIAMETER
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EBF131
Product Name Explosionproof Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details