Hubbell Electrical Products Explosionproof Incandescent Fixture DVX-120

Description
1/2 INCH HUB SIZE UL, CSA APPROVAL CEILING MOUNT MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PS25 LAMP TYPE 150 W LAMP WATTAGE ELECTROSTATICALLY APPLIED ALUMINUM ALLOY HOUSING MATERIAL EPOXY/POLYESTER HOUSING FINISH OVERALL DIMENSION 5-3/8 INCH DIA X 9-3/4 INCH H APPLICATION HAZARDOUS LOCATION
Datasheet
Description
1/2 INCH HUB SIZE UL, CSA APPROVAL CEILING MOUNT MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PS25 LAMP TYPE 150 W LAMP WATTAGE ELECTROSTATICALLY APPLIED ALUMINUM ALLOY HOUSING MATERIAL EPOXY/POLYESTER HOUSING FINISH OVERALL DIMENSION 5-3/8 INCH DIA X 9-3/4 INCH H APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - DVX-120 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Incandescent Fixture
DVX-120
Explosionproof Incandescent Fixture DVX-120
1/2 INCH HUB SIZE UL, CSA APPROVAL CEILING MOUNT MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PS25 LAMP TYPE 150 W LAMP WATTAGE ELECTROSTATICALLY APPLIED ALUMINUM ALLOY HOUSING MATERIAL EPOXY/POLYESTER HOUSING FINISH OVERALL DIMENSION 5-3/8 INCH DIA X 9-3/4 INCH H APPLICATION HAZARDOUS LOCATION
  • 1/2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • CEILING MOUNT MOUNTING
  • CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • PS25 LAMP TYPE
  • 150 W LAMP WATTAGE
  • ELECTROSTATICALLY APPLIED ALUMINUM ALLOY HOUSING MATERIAL
  • EPOXY/POLYESTER HOUSING FINISH
  • OVERALL DIMENSION 5-3/8 INCH DIA X 9-3/4 INCH H
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number DVX-120
Product Name Explosionproof Incandescent Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details