Hubbell Electrical Products Vaporproof Incandescent Fixture with Globe DVA-110

Description
1/2 INCH HUB SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION PENDANT MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A21 LAMP TYPE 100 W LAMP WATTAGE CORROSION RESISTANT CAST ALUMINUM ALLOY HOUSING MATERIAL DUST IGNITION PROOF ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COATED HOUSING FINISH 1/2 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL KILLARK[R] BRAND DV MODEL
Datasheet
Description
1/2 INCH HUB SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION PENDANT MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A21 LAMP TYPE 100 W LAMP WATTAGE CORROSION RESISTANT CAST ALUMINUM ALLOY HOUSING MATERIAL DUST IGNITION PROOF ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COATED HOUSING FINISH 1/2 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL KILLARK[R] BRAND DV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - DVA-110 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture with Globe
DVA-110
Vaporproof Incandescent Fixture with Globe DVA-110
1/2 INCH HUB SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION PENDANT MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A21 LAMP TYPE 100 W LAMP WATTAGE CORROSION RESISTANT CAST ALUMINUM ALLOY HOUSING MATERIAL DUST IGNITION PROOF ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COATED HOUSING FINISH 1/2 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL KILLARK[R] BRAND DV MODEL
  • 1/2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • PENDANT MOUNTING
  • CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • A21 LAMP TYPE
  • 100 W LAMP WATTAGE
  • CORROSION RESISTANT CAST ALUMINUM ALLOY HOUSING MATERIAL
  • DUST IGNITION PROOF
  • ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COATED HOUSING FINISH
  • 1/2 HUB SIZE IN INCH
  • 1/2 HUB SIZE - FRACTIONAL
  • KILLARK[R] BRAND
  • DV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number DVA-110
Product Name Vaporproof Incandescent Fixture with Globe
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details