Hubbell Incorporated Dry Type Drive Isolation Transformer DTHB0404S

Description
24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 40 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 40 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 30 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 40 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 40 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 30 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTHB0404S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTHB0404S
Dry Type Drive Isolation Transformer DTHB0404S
24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 40 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 40 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 30 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • VENTILATED CONSTRUCTION
  • 40 KVA POWER RATING
  • 575 V DELTA PRIMARY VOLTAGE
  • 460 V STAR/266 V SECONDARY VOLTAGE
  • 40 POWER RATING IN KVA
  • (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
  • 30 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTHB0404S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers for ADI ADuM4070 Isolated Switching Regulator - CR7983-CL CR7983-CLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
1:1:1 CORE & WIRE Transformer, 0.1 - 200 MHz, 50Ω - T-622-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Class-2 Power Control Transformers - TCT50-06E07K - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Operating Frequency 50 to 60 Hz
View Details
5 suppliers