Hubbell Incorporated Dry Type Drive Isolation Transformer DTHB03304S

Description
52 INCH W X 40 INCH D X 52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 330 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 330 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 300 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
52 INCH W X 40 INCH D X 52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 330 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 330 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 300 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTHB03304S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTHB03304S
Dry Type Drive Isolation Transformer DTHB03304S
52 INCH W X 40 INCH D X 52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 330 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 330 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 300 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 52 INCH W X 40 INCH D X 52 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • VENTILATED CONSTRUCTION
  • 330 KVA POWER RATING
  • 575 V DELTA PRIMARY VOLTAGE
  • 460 V STAR/266 V SECONDARY VOLTAGE
  • 330 POWER RATING IN KVA
  • (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
  • 300 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTHB03304S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A5-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details
Single Secondary Chassis Mount Power Transformers - F-301X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
1:4 CORE & WIRE Transformer, 0.2 - 600 MHz, 50Ω - TMO-4-2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details