Hubbell Incorporated Dry Type Drive Isolation Transformer DTHA0344S

Description
24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 34 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 34 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 25 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 34 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 34 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 25 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTHA0344S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTHA0344S
Dry Type Drive Isolation Transformer DTHA0344S
24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 34 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 34 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 25 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • VENTILATED CONSTRUCTION
  • 34 KVA POWER RATING
  • 575 V DELTA PRIMARY VOLTAGE
  • 230 V STAR/133 V SECONDARY VOLTAGE
  • 34 POWER RATING IN KVA
  • (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
  • 25 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTHA0344S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH660-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Chassis Mount Transformer, 3.78Va; Chassis Mount Transformer Type Triad Magnetics - 03F958 - Newark, An Avnet Company
Specs
Operating Frequency 50 Hz
Output Voltage 6.3 volts
View Details
1:1.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω - TRS178-182-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details