Hubbell Incorporated Dry Type Drive Isolation Transformer DTHA0202S

Description
20.94 INCH W X 10.18 INCH D X 20.77 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 20 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 20 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 15 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
20.94 INCH W X 10.18 INCH D X 20.77 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 20 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 20 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 15 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTHA0202S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTHA0202S
Dry Type Drive Isolation Transformer DTHA0202S
20.94 INCH W X 10.18 INCH D X 20.77 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 20 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 20 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 15 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 20.94 INCH W X 10.18 INCH D X 20.77 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED CONSTRUCTION
  • 20 KVA POWER RATING
  • 575 V DELTA PRIMARY VOLTAGE
  • 230 V STAR/133 V SECONDARY VOLTAGE
  • 20 POWER RATING IN KVA
  • (1) +5 PERCENT X (1) -5 PERCENT TAPS
  • 15 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTHA0202S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH770-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
PC Mount World Series™ Power Transformers - VPP28-180 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting PCB/SMD
View Details
4 suppliers
1:1 CORE & WIRE Transformer, 0.03 - 125 MHz, 50Ω - ADT1-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details