Hubbell Incorporated Dry Type Drive Isolation Transformer DTHA01454S

Description
32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 145 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 145 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 125 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 145 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 145 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 125 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTHA01454S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTHA01454S
Dry Type Drive Isolation Transformer DTHA01454S
32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 145 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 145 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 125 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • VENTILATED CONSTRUCTION
  • 145 KVA POWER RATING
  • 575 V DELTA PRIMARY VOLTAGE
  • 230 V STAR/133 V SECONDARY VOLTAGE
  • 145 POWER RATING IN KVA
  • (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
  • 125 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTHA01454S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.50E7 Hz
View Details
Transformers - Audio Transformers - 1140-DB-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers