Hubbell IncorporatedDry Type Drive Isolation TransformerDTHA0142S
Description
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE
3 PHASE(S)
AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
FLOOR MOUNTING
NEMA 3R ENCLOSURE
ENCAPSULATED CONSTRUCTION
14 KVA POWER RATING
575 V DELTA PRIMARY VOLTAGE
230 V STAR/133 V SECONDARY VOLTAGE
14 POWER RATING IN KVA
(1) +5 PERCENT X (1) -5 PERCENT TAPS
10 HP MOTOR POWER RATING
TRANSFORMER[T], ACME. BRAND
APPROVAL UL, CSA
POWER RATING IN KVA - UOM KVA
Hubbell Incorporated
Done
Datasheet
Description
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE
3 PHASE(S)
AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
FLOOR MOUNTING
NEMA 3R ENCLOSURE
ENCAPSULATED CONSTRUCTION
14 KVA POWER RATING
575 V DELTA PRIMARY VOLTAGE
230 V STAR/133 V SECONDARY VOLTAGE
14 POWER RATING IN KVA
(1) +5 PERCENT X (1) -5 PERCENT TAPS
10 HP MOTOR POWER RATING
TRANSFORMER[T], ACME. BRAND
APPROVAL UL, CSA
POWER RATING IN KVA - UOM KVA
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE
3 PHASE(S)
AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
FLOOR MOUNTING
NEMA 3R ENCLOSURE
ENCAPSULATED CONSTRUCTION
14 KVA POWER RATING
575 V DELTA PRIMARY VOLTAGE
230 V STAR/133 V SECONDARY VOLTAGE
14 POWER RATING IN KVA
(1) +5 PERCENT X (1) -5 PERCENT TAPS
10 HP MOTOR POWER RATING
TRANSFORMER[T], ACME. BRAND
APPROVAL UL, CSA
POWER RATING IN KVA - UOM KVA
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE
3 PHASE(S)
AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION