Hubbell Incorporated Dry Type Drive Isolation Transformer DTGB72S

Description
19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 7.5 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 5 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 7.5 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 5 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTGB72S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTGB72S
Dry Type Drive Isolation Transformer DTGB72S
19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 7.5 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 5 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED CONSTRUCTION
  • 7.5 KVA POWER RATING
  • 460 V DELTA PRIMARY VOLTAGE
  • 460 V STAR/266 V SECONDARY VOLTAGE
  • 7.5 POWER RATING IN KVA
  • (1) +5 PERCENT X (1) -5 PERCENT TAPS
  • 5 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTGB72S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRA-0239-D502CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - 1538M12 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details