Hubbell Incorporated Dry Type Drive Isolation Transformer DTGB05504S

Description
60 INCH W X 42 INCH D X 64 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 550 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 550 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 500 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
60 INCH W X 42 INCH D X 64 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 550 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 550 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 500 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTGB05504S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTGB05504S
Dry Type Drive Isolation Transformer DTGB05504S
60 INCH W X 42 INCH D X 64 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 550 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 550 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 500 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 60 INCH W X 42 INCH D X 64 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • VENTILATED CONSTRUCTION
  • 550 KVA POWER RATING
  • 460 V DELTA PRIMARY VOLTAGE
  • 460 V STAR/266 V SECONDARY VOLTAGE
  • 550 POWER RATING IN KVA
  • (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
  • 500 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTGB05504S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TW051-BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
PC Mount Split Pack™ Power Transformers - FS24-1500 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Balun - 3157-BLFCV-1570+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details