Hubbell Incorporated Dry Type Drive Isolation Transformer DTGB0344S

Description
24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 34 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 34 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 25 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 34 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 34 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 25 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTGB0344S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTGB0344S
Dry Type Drive Isolation Transformer DTGB0344S
24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 34 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 34 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 25 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • VENTILATED CONSTRUCTION
  • 34 KVA POWER RATING
  • 460 V DELTA PRIMARY VOLTAGE
  • 460 V STAR/266 V SECONDARY VOLTAGE
  • 34 POWER RATING IN KVA
  • (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
  • 25 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTGB0344S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP2 Series Hexa-Path Magnetics - HP2-1600 HP2-1600LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details