Hubbell Incorporated Dry Type Drive Isolation Transformer DTGB01184S

Description
31.9 INCH W X 26.88 INCH D X 35.9 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 118 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 118 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 100 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTGB01184S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTGB01184S
Dry Type Drive Isolation Transformer DTGB01184S
31.9 INCH W X 26.88 INCH D X 35.9 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 118 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 118 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 100 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 31.9 INCH W X 26.88 INCH D X 35.9 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • VENTILATED CONSTRUCTION
  • 118 KVA POWER RATING
  • 460 V DELTA PRIMARY VOLTAGE
  • 460 V STAR/266 V SECONDARY VOLTAGE
  • 118 POWER RATING IN KVA
  • (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
  • 100 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTGB01184S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount - Single Secondary Single Phase Transformer - F-228X - Triad Magnetics
Specs
Transformer Type Power Transformer; Single Phase Transformer
Mounting Chassis
Primary Frequency 50 / 60 Hz
View Details
4 suppliers
Impedance Matching Pad - 75Z-N_M-F - JFW Industries, Inc.
Specs
Category Signal
Other Transformer Types / Applications Impedance Matching Transformer; RF; Impedance Matching Pad
Operating Frequency 0.0 to 1.00E9 Hz
View Details
Low Power Isolated Flyback Converter IC with Integrated Switching MOSFET - BD7J101EFJ-LB - ROHM Semiconductor GmbH
Specs
Transformer Type Flyback Transformer (FBT)
Mounting Chip Transformer
View Details
Transformer for Grounding (Earthing) and other Specialty Circuits -  - Neeltran, Inc.
Specs
Transformer Type Rectifier Transformer
Cooling Method Oil
Input Voltage 34000 volts
View Details