Hubbell Incorporated Dry Type Drive Isolation Transformer DTGA72S

Description
19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 7.5 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 5 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 7.5 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 5 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTGA72S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTGA72S
Dry Type Drive Isolation Transformer DTGA72S
19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 7.5 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 5 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED CONSTRUCTION
  • 7.5 KVA POWER RATING
  • 460 V DELTA PRIMARY VOLTAGE
  • 230 V STAR/133 V SECONDARY VOLTAGE
  • 7.5 POWER RATING IN KVA
  • (1) +5 PERCENT X (1) -5 PERCENT TAPS
  • 5 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTGA72S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Isolation Transformer - 1321-3TH063-BC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Toroidal Transformers - 1730084 - RS Components, Ltd.
Specs
Standards RoHS
View Details
Step Down Transformers - 3-1611462-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 50 VA
View Details