Hubbell Incorporated Dry Type Drive Isolation Transformer DTGA0274S

Description
24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 27 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 27 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 20 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 27 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 27 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 20 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTGA0274S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTGA0274S
Dry Type Drive Isolation Transformer DTGA0274S
24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 27 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 27 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 20 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • VENTILATED CONSTRUCTION
  • 27 KVA POWER RATING
  • 460 V DELTA PRIMARY VOLTAGE
  • 230 V STAR/133 V SECONDARY VOLTAGE
  • 27 POWER RATING IN KVA
  • (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
  • 20 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTGA0274S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-B-HXDX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
100 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM240-420 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Standards CE CRU®US
View Details
4 suppliers
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω - TC16-1TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details