Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices DRUB5462

Description
CONN, MAINS RCPT, 20A, 125V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:DIN Rail Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 20A, 125V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:DIN Rail Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices - 88H6733 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices
88H6733
Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices 88H6733
CONN, MAINS RCPT, 20A, 125V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:DIN Rail Mount; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 20A, 125V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:DIN Rail Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H6733
Product Name Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details