Hubbell Wiring Device-Kellems Wtr/tamp Res, Deco Face, 15A 125V, Br Hubbell Wiring Devices DR15WRTR

Description
WTR/TAMP RES, DECO FACE, 15A 125V, BR
Description
WTR/TAMP RES, DECO FACE, 15A 125V, BR

Suppliers

Company
Product
Description
Supplier Links
Wtr/tamp Res, Deco Face, 15A 125V, Br Hubbell Wiring Devices - 84M9131 - Newark, An Avnet Company
Chicago, IL, United States
Wtr/tamp Res, Deco Face, 15A 125V, Br Hubbell Wiring Devices
84M9131
Wtr/tamp Res, Deco Face, 15A 125V, Br Hubbell Wiring Devices 84M9131
WTR/TAMP RES, DECO FACE, 15A 125V, BR

WTR/TAMP RES, DECO FACE, 15A 125V, BR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84M9131
Product Name Wtr/tamp Res, Deco Face, 15A 125V, Br Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details