Hubbell Incorporated Fiber Optic Patch Cord DFRCSCASCAS10SM

Description
10 METER DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE
Description
10 METER DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
DFRCSCASCAS10SM
Fiber Optic Patch Cord DFRCSCASCAS10SM
10 METER DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE
  • 10 METER
  • DUPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • SCA CONNECTOR AT ONE END
  • SCA CONNECTOR AT OTHER END
  • CABLE COLOR YELLOW
  • MATERIAL DURABILITY 500 CYCLE
  • APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFRCSCASCAS10SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details
Cable Assembly - 6057A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,red,low noise
View Details
Ethernet Cable - 2948308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
6+6 Pos. Male DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok Reverse Fix - G125-MC21205M3-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3 suppliers