Hubbell Incorporated Fiber Optic Patch Cord DFRCFCAFCAS10SM

Description
10 METER DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FCA CONNECTOR AT ONE END FCA CONNECTOR AT OTHER END CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE
Description
10 METER DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FCA CONNECTOR AT ONE END FCA CONNECTOR AT OTHER END CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
DFRCFCAFCAS10SM
Fiber Optic Patch Cord DFRCFCAFCAS10SM
10 METER DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FCA CONNECTOR AT ONE END FCA CONNECTOR AT OTHER END CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE
  • 10 METER
  • DUPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • FCA CONNECTOR AT ONE END
  • FCA CONNECTOR AT OTHER END
  • CABLE COLOR YELLOW
  • MATERIAL DURABILITY 500 CYCLE
  • APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFRCFCAFCAS10SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details