Hubbell Incorporated Fiber Optic Patch Cord DFPCSTSTS2SM

Description
2 M ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END COLOR YELLOW
Datasheet
Description
2 M ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END COLOR YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCSTSTS2SM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCSTSTS2SM
Fiber Optic Patch Cord DFPCSTSTS2SM
2 M ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END COLOR YELLOW
  • 2 M
  • ROHS APPROVAL
  • CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
  • DUPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA FERRULE MATERIAL
  • OFNP JACKET RATING
  • ST CONNECTOR AT ONE END
  • ST CONNECTOR AT OTHER END
  • COLOR YELLOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCSTSTS2SM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details