Hubbell Incorporated Fiber Optic Patch Cord DFPCSTSTS1SM

Description
1 M ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END COLOR YELLOW
Datasheet
Description
1 M ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END COLOR YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCSTSTS1SM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCSTSTS1SM
Fiber Optic Patch Cord DFPCSTSTS1SM
1 M ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END COLOR YELLOW
  • 1 M
  • ROHS APPROVAL
  • CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
  • DUPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA FERRULE MATERIAL
  • OFNP JACKET RATING
  • ST CONNECTOR AT ONE END
  • ST CONNECTOR AT OTHER END
  • COLOR YELLOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCSTSTS1SM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details