Hubbell Incorporated Fiber Optic Patch Cord DFPCSTSTD10MM

Description
10 M 50 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END COLOR ORANGE
Datasheet
Description
10 M 50 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END COLOR ORANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCSTSTD10MM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCSTSTD10MM
Fiber Optic Patch Cord DFPCSTSTD10MM
10 M 50 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END COLOR ORANGE
  • 10 M
  • 50 MICROMETER CABLE TYPE
  • ROHS APPROVAL
  • CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
  • DUPLEX STYLE
  • MULTIMODE FIBER TYPE
  • 50/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • OFNP JACKET RATING
  • ST CONNECTOR AT ONE END
  • ST CONNECTOR AT OTHER END
  • COLOR ORANGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCSTSTD10MM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details