Hubbell Incorporated Fiber Optic Patch Cord DFPCSTSTC3MM

Description
3 M 3 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCS MODEL
Datasheet
Description
3 M 3 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCSTSTC3MM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCSTSTC3MM
Fiber Optic Patch Cord DFPCSTSTC3MM
3 M 3 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCS MODEL
  • 3 M
  • 3 LENGTH IN METERS
  • CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
  • DUPLEX STYLE
  • 62.5/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • ST CONNECTOR AT ONE END
  • ST CONNECTOR AT OTHER END
  • HUBBELL[R] BRAND
  • LENGTH IN METERS - UOM M
  • DFPCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCSTSTC3MM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details