2 M
62.5 MICROMETER CABLE TYPE
ROHS APPROVAL
CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
DUPLEX STYLE
MULTIMODE FIBER TYPE
62.5/125 MICROMETER FIBER SIZE
ZIRCONIA FERRULE MATERIAL
OFNP JACKET RATING
ST CONNECTOR AT ONE END
ST CONNECTOR AT OTHER END
COLOR ORANGE
Hubbell Incorporated
Done
Datasheet
Description
2 M
62.5 MICROMETER CABLE TYPE
ROHS APPROVAL
CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
DUPLEX STYLE
MULTIMODE FIBER TYPE
62.5/125 MICROMETER FIBER SIZE
ZIRCONIA FERRULE MATERIAL
OFNP JACKET RATING
ST CONNECTOR AT ONE END
ST CONNECTOR AT OTHER END
COLOR ORANGE
2 M
62.5 MICROMETER CABLE TYPE
ROHS APPROVAL
CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
DUPLEX STYLE
MULTIMODE FIBER TYPE
62.5/125 MICROMETER FIBER SIZE
ZIRCONIA FERRULE MATERIAL
OFNP JACKET RATING
ST CONNECTOR AT ONE END
ST CONNECTOR AT OTHER END
COLOR ORANGE