Hubbell Incorporated Fiber Optic Patch Cord DFPCSCSCS3SM

Description
3 M ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END COLOR YELLOW
Datasheet
Description
3 M ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END COLOR YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCSCSCS3SM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCSCSCS3SM
Fiber Optic Patch Cord DFPCSCSCS3SM
3 M ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END COLOR YELLOW
  • 3 M
  • ROHS APPROVAL
  • CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
  • DUPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA FERRULE MATERIAL
  • OFNP JACKET RATING
  • SC CONNECTOR AT ONE END
  • SC CONNECTOR AT OTHER END
  • COLOR YELLOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCSCSCS3SM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug Test Cable - 2502 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details