Hubbell Incorporated Fiber Optic Patch Cord DFPCSCSCD2MM

Description
2 M 2 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCS MODEL
Datasheet
Description
2 M 2 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCSCSCD2MM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCSCSCD2MM
Fiber Optic Patch Cord DFPCSCSCD2MM
2 M 2 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCS MODEL
  • 2 M
  • 2 LENGTH IN METERS
  • CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
  • DUPLEX STYLE
  • 50/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • SC CONNECTOR AT ONE END
  • SC CONNECTOR AT OTHER END
  • HUBBELL[R] BRAND
  • LENGTH IN METERS - UOM M
  • DFPCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCSCSCD2MM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA780 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details