Hubbell Incorporated Fiber Optic Patch Cord DFPCSCSCC3MM

Description
3 M 62.5 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END COLOR ORANGE
Datasheet
Description
3 M 62.5 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END COLOR ORANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCSCSCC3MM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCSCSCC3MM
Fiber Optic Patch Cord DFPCSCSCC3MM
3 M 62.5 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END COLOR ORANGE
  • 3 M
  • 62.5 MICROMETER CABLE TYPE
  • ROHS APPROVAL
  • CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
  • DUPLEX STYLE
  • MULTIMODE FIBER TYPE
  • 62.5/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • OFNP JACKET RATING
  • SC CONNECTOR AT ONE END
  • SC CONNECTOR AT OTHER END
  • COLOR ORANGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCSCSCC3MM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7SSB-0910G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
RF Cables And RF Cable Assemblies - RG214T - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
40Gb Ethernet Cable Assemblies - 603020005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details