Hubbell Incorporated Fiber Optic Patch Cord DFPCSCSCC1MM

Description
1 M 1 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCS MODEL
Datasheet
Description
1 M 1 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCSCSCC1MM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCSCSCC1MM
Fiber Optic Patch Cord DFPCSCSCC1MM
1 M 1 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCS MODEL
  • 1 M
  • 1 LENGTH IN METERS
  • CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
  • DUPLEX STYLE
  • 62.5/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • SC CONNECTOR AT ONE END
  • SC CONNECTOR AT OTHER END
  • HUBBELL[R] BRAND
  • LENGTH IN METERS - UOM M
  • DFPCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCSCSCC1MM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
TNC Male to Female Test Cable, RG142B/U - 1155 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details