5 METER
10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
DUPLEX STYLE
SINGLE MODE, ZIPCORD FIBER TYPE
ZIRCONIA CERAMIC FERRULE MATERIAL
SCA CONNECTOR AT ONE END
SCA CONNECTOR AT OTHER END
CABLE DIAMETER 2 TO 3 MM
CABLE COLOR YELLOW
MATERIAL DURABILITY 500 CYCLE
OPERATING TEMPERATURE 0 TO 70 DEG C
APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
Description
5 METER
10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
DUPLEX STYLE
SINGLE MODE, ZIPCORD FIBER TYPE
ZIRCONIA CERAMIC FERRULE MATERIAL
SCA CONNECTOR AT ONE END
SCA CONNECTOR AT OTHER END
CABLE DIAMETER 2 TO 3 MM
CABLE COLOR YELLOW
MATERIAL DURABILITY 500 CYCLE
OPERATING TEMPERATURE 0 TO 70 DEG C
APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
5 METER
10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
DUPLEX STYLE
SINGLE MODE, ZIPCORD FIBER TYPE
ZIRCONIA CERAMIC FERRULE MATERIAL
SCA CONNECTOR AT ONE END
SCA CONNECTOR AT OTHER END
CABLE DIAMETER 2 TO 3 MM
CABLE COLOR YELLOW
MATERIAL DURABILITY 500 CYCLE
OPERATING TEMPERATURE 0 TO 70 DEG C
APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
5 METER
10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
DUPLEX STYLE
SINGLE MODE, ZIPCORD FIBER TYPE
ZIRCONIA CERAMIC FERRULE MATERIAL
SCA CONNECTOR AT ONE END
SCA CONNECTOR AT OTHER END
CABLE DIAMETER 2 TO 3 MM
CABLE COLOR YELLOW
MATERIAL DURABILITY 500 CYCLE
OPERATING TEMPERATURE 0 TO 70 DEG C
APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598