Hubbell Incorporated Fiber Optic Patch Cord DFPCSCASCAS2SM

Description
2 METER 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION DUPLEX STYLE SINGLE MODE, ZIPCORD FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE DIAMETER 2 TO 3 MM CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
Description
2 METER 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION DUPLEX STYLE SINGLE MODE, ZIPCORD FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE DIAMETER 2 TO 3 MM CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
DFPCSCASCAS2SM
Fiber Optic Patch Cord DFPCSCASCAS2SM
2 METER 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION DUPLEX STYLE SINGLE MODE, ZIPCORD FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE DIAMETER 2 TO 3 MM CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
  • 2 METER
  • 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
  • DUPLEX STYLE
  • SINGLE MODE, ZIPCORD FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • SCA CONNECTOR AT ONE END
  • SCA CONNECTOR AT OTHER END
  • CABLE DIAMETER 2 TO 3 MM
  • CABLE COLOR YELLOW
  • MATERIAL DURABILITY 500 CYCLE
  • OPERATING TEMPERATURE 0 TO 70 DEG C
  • APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCSCASCAS2SM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-62-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details