Hubbell Incorporated Fiber Optic Patch Cord DFPCRJSCC1MM

Description
1 M 1 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL MT-RJ CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCR MODEL
Datasheet
Description
1 M 1 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL MT-RJ CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCRJSCC1MM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCRJSCC1MM
Fiber Optic Patch Cord DFPCRJSCC1MM
1 M 1 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL MT-RJ CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCR MODEL
  • 1 M
  • 1 LENGTH IN METERS
  • CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
  • DUPLEX STYLE
  • 62.5/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • MT-RJ CONNECTOR AT ONE END
  • SC CONNECTOR AT OTHER END
  • HUBBELL[R] BRAND
  • LENGTH IN METERS - UOM M
  • DFPCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCRJSCC1MM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC12068M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q1217-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details