3 M
3 LENGTH IN METERS
CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
DUPLEX STYLE
62.5/125 MICROMETER FIBER SIZE
ZIRCONIA FERRULE MATERIAL
MT-RJ CONNECTOR AT ONE END
MT-RJ CONNECTOR AT OTHER END
HUBBELL[R] BRAND
LENGTH IN METERS - UOM M
DFPCR MODEL
Hubbell Incorporated
Done
Datasheet
Description
3 M
3 LENGTH IN METERS
CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
DUPLEX STYLE
62.5/125 MICROMETER FIBER SIZE
ZIRCONIA FERRULE MATERIAL
MT-RJ CONNECTOR AT ONE END
MT-RJ CONNECTOR AT OTHER END
HUBBELL[R] BRAND
LENGTH IN METERS - UOM M
DFPCR MODEL
3 M
3 LENGTH IN METERS
CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
DUPLEX STYLE
62.5/125 MICROMETER FIBER SIZE
ZIRCONIA FERRULE MATERIAL
MT-RJ CONNECTOR AT ONE END
MT-RJ CONNECTOR AT OTHER END
HUBBELL[R] BRAND
LENGTH IN METERS - UOM M
DFPCR MODEL