DFPCLCSTS3SM -- FIBER OPTIC PATCH CORD
Hubbell Incorporated
Fiber Optic Patch Cord
DFPCLCSTS3SM
Description
3 M
ROHS APPROVAL
DUPLEX STYLE
SINGLE MODE FIBER TYPE
ZIRCONIA FERRULE MATERIAL
LC CONNECTOR AT ONE END
ST CONNECTOR AT OTHER END
COLOR YELLOW
Description
3 M
ROHS APPROVAL
DUPLEX STYLE
SINGLE MODE FIBER TYPE
ZIRCONIA FERRULE MATERIAL
LC CONNECTOR AT ONE END
ST CONNECTOR AT OTHER END
COLOR YELLOW
Datasheet
Suppliers
3 M
ROHS APPROVAL
DUPLEX STYLE
SINGLE MODE FIBER TYPE
ZIRCONIA FERRULE MATERIAL
LC CONNECTOR AT ONE END
ST CONNECTOR AT OTHER END
COLOR YELLOW
- 3 M
- ROHS APPROVAL
- DUPLEX STYLE
- SINGLE MODE FIBER TYPE
- ZIRCONIA FERRULE MATERIAL
- LC CONNECTOR AT ONE END
- ST CONNECTOR AT OTHER END
- COLOR YELLOW
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
DFPCLCSTS3SM |
|
Product Name
|
Fiber Optic Patch Cord |
|
Product Type
|
Patch
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
RF
Connector Type
1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature
-55 to 125 C (-67 to 257 F)
View Details
Application
Power Cable
Standards / Certifications
RoHS
View Details
Application
Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type
Coaxial
Cable Shielding
Braid (optional feature)
View Details