Hubbell Incorporated Fiber Optic Patch Cord DFPCLCLCE3MM

Description
3 M 50 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END COLOR AQUA
Datasheet
Description
3 M 50 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END COLOR AQUA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCLCLCE3MM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCLCLCE3MM
Fiber Optic Patch Cord DFPCLCLCE3MM
3 M 50 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END COLOR AQUA
  • 3 M
  • 50 MICROMETER CABLE TYPE
  • ROHS APPROVAL
  • CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
  • DUPLEX STYLE
  • MULTIMODE FIBER TYPE
  • 50/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • OFNP JACKET RATING
  • LC CONNECTOR AT ONE END
  • LC CONNECTOR AT OTHER END
  • COLOR AQUA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCLCLCE3MM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details