DFPCLCALCAS4SM -- FIBER OPTIC PATCH CORD
Hubbell Incorporated
Fiber Optic Patch Cord
DFPCLCALCAS4SM
Description
4 METER
DUPLEX STYLE
SINGLE MODE FIBER TYPE
LC/APC CONNECTOR AT ONE END
LC/APC CONNECTOR AT OTHER END
CABLE COLOR YELLOW
Description
4 METER
DUPLEX STYLE
SINGLE MODE FIBER TYPE
LC/APC CONNECTOR AT ONE END
LC/APC CONNECTOR AT OTHER END
CABLE COLOR YELLOW
Suppliers
4 METER
DUPLEX STYLE
SINGLE MODE FIBER TYPE
LC/APC CONNECTOR AT ONE END
LC/APC CONNECTOR AT OTHER END
CABLE COLOR YELLOW
- 4 METER
- DUPLEX STYLE
- SINGLE MODE FIBER TYPE
- LC/APC CONNECTOR AT ONE END
- LC/APC CONNECTOR AT OTHER END
- CABLE COLOR YELLOW
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
DFPCLCALCAS4SM |
|
Product Name
|
Fiber Optic Patch Cord |
|
Product Type
|
Patch
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Instrumentation and Control
Cable Length
32.81 ft (100 dm)
Rated Temperature
-25 to 90 C (-13 to 194 F)
View Details
Rated Temperature
-48.33 to 18.33 C (-55 to 65 F)
View Details
Hottinger Brüel & Kjær A/S
Application
Instrumentation and Control
Connector Type
BNC
View Details
Application
Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details