1 METER
10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
DUPLEX STYLE
SINGLE MODE, ZIPCORD FIBER TYPE
ZIRCONIA CERAMIC FERRULE MATERIAL
LC/APC CONNECTOR AT ONE END
LC/APC CONNECTOR AT OTHER END
CABLE DIAMETER 1.6 TO 2 MM
CABLE COLOR YELLOW
OPERATING TEMPERATURE 0 TO 70 DEG C
APPLICABLE STANDARD ANSI/ICEA S-83-596,TIA-568-C.3
, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
Description
1 METER
10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
DUPLEX STYLE
SINGLE MODE, ZIPCORD FIBER TYPE
ZIRCONIA CERAMIC FERRULE MATERIAL
LC/APC CONNECTOR AT ONE END
LC/APC CONNECTOR AT OTHER END
CABLE DIAMETER 1.6 TO 2 MM
CABLE COLOR YELLOW
OPERATING TEMPERATURE 0 TO 70 DEG C
APPLICABLE STANDARD ANSI/ICEA S-83-596,TIA-568-C.3
, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
1 METER
10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
DUPLEX STYLE
SINGLE MODE, ZIPCORD FIBER TYPE
ZIRCONIA CERAMIC FERRULE MATERIAL
LC/APC CONNECTOR AT ONE END
LC/APC CONNECTOR AT OTHER END
CABLE DIAMETER 1.6 TO 2 MM
CABLE COLOR YELLOW
OPERATING TEMPERATURE 0 TO 70 DEG C
APPLICABLE STANDARD ANSI/ICEA S-83-596,TIA-568-C.3
, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
1 METER
10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
DUPLEX STYLE
SINGLE MODE, ZIPCORD FIBER TYPE
ZIRCONIA CERAMIC FERRULE MATERIAL
LC/APC CONNECTOR AT ONE END
LC/APC CONNECTOR AT OTHER END
CABLE DIAMETER 1.6 TO 2 MM
CABLE COLOR YELLOW
OPERATING TEMPERATURE 0 TO 70 DEG C
APPLICABLE STANDARD ANSI/ICEA S-83-596,TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598