Hubbell Incorporated Fiber Optic Patch Cord DFPCFCASCAS4SM

Description
4 METER DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE
Description
4 METER DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
DFPCFCASCAS4SM
Fiber Optic Patch Cord DFPCFCASCAS4SM
4 METER DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE
  • 4 METER
  • DUPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • FCA CONNECTOR AT ONE END
  • SCA CONNECTOR AT OTHER END
  • CABLE COLOR YELLOW
  • MATERIAL DURABILITY 500 CYCLE
  • APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCFCASCAS4SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details