Hubbell Incorporated Fiber Optic Patch Cord DFPCFCASCAS2SM

Description
2 METER 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION DUPLEX STYLE SINGLE MODE, ZIPCORD FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE DIAMETER 2 TO 3 MM CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
Description
2 METER 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION DUPLEX STYLE SINGLE MODE, ZIPCORD FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE DIAMETER 2 TO 3 MM CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
DFPCFCASCAS2SM
Fiber Optic Patch Cord DFPCFCASCAS2SM
2 METER 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION DUPLEX STYLE SINGLE MODE, ZIPCORD FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE DIAMETER 2 TO 3 MM CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
  • 2 METER
  • 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
  • DUPLEX STYLE
  • SINGLE MODE, ZIPCORD FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • FCA CONNECTOR AT ONE END
  • SCA CONNECTOR AT OTHER END
  • CABLE DIAMETER 2 TO 3 MM
  • CABLE COLOR YELLOW
  • MATERIAL DURABILITY 500 CYCLE
  • OPERATING TEMPERATURE 0 TO 70 DEG C
  • APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE, TIA-492CAAB, TIA-598
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCFCASCAS2SM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details